CY29973AXIT
CY29973AXIT
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29973AXIT Datasheet
History Price: Obsolete
In Stock: 12600
CY29973AXIT vs CY2SSTV850ZI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
-
PLL
Yes with Bypass
Yes with Bypass
Input
PECL
Clock
Output
Clock
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
4:12
1:10
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
125MHz
170MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
52-TQFP (10x10)
48-TSSOP