Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY29973AXIT
CY29973AXIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Infineon Technologies
Datasheet:
CY29973AXIT Datasheet
History Price: Obsolete
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29973AXIT vs CY29973AXI
Part No
CY29973AXIT
CY29973AXI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Obsolete
Obsolete
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
PECL
PECL
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
4:12
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.9V ~ 3.6V
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)