Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2071ASL-642
CY2071ASL-642
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
GENERAL PURPOSE EPROM PROGRAMMAB
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2071ASL-642 Datasheet
History Price: Active
In Stock: 5900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2071ASL-642 Specification
Specification
Part No
CY2071ASL-642
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CY2071ASL-642 Related Parts
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2077SC-186
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2071ASL-642 Compare Parts
CY2071ASL-642 vs CY2XP24ZXC
CY2071ASL-642 vs CY2XP241ZXI
CY2071ASL-642 vs CY2XP21ZXC
CY2071ASL-642 vs CY2XL13ZXI01
CY2071ASL-642 vs CY2XL12ZXI02
CY2071ASL-642 vs CY2XL12ZXI01
CY2071ASL-642 vs CY2XL11ZXI
CY2071ASL-642 vs CY2XF24LXI008T
CY2071ASL-642 vs CY2XF24LXI006T
CY2071ASL-642 vs CY2XF23FLXC
CY2071ASL-642 vs CY2X014LXC012T
CY2071ASL-642 vs CY2VC521ZXC-2T
CY2071ASL-642 vs CY2VC521ZXC-2
CY2071ASL-642 vs CY2VC511ZXCT
CY2071ASL-642 vs CY2VC511ZXC
CY2071ASL-642 vs CY2V9950AC
CY2071ASL-642 vs CY2SSTV850ZIT
CY2071ASL-642 vs CY2SSTV850ZI
CY2071ASL-642 vs CY2SSTV850ZI
CY2071ASL-642 vs CY2SSTV850ZCT
CY2071ASL-642 vs CY2SSTV850ZC
CY2071ASL-642 vs CY2SSTV850ZC
CY2071ASL-642 vs CY29973AXIT
CY2071ASL-642 vs CY29973AXI
CY2071ASL-642 vs CY29973AIT
CY2071ASL-642 vs CY29973AI
CY2071ASL-642 vs CY29972AXIT
CY2071ASL-642 vs CY29972AXI
CY2071ASL-642 vs CY29972AIT
CY2071ASL-642 vs CY29972AI
CY2071ASL-642 vs CY29775AXIT
CY2071ASL-642 vs CY29775AXI
CY2071ASL-642 vs CY29775AI
CY2071ASL-642 vs CY29774AXIT
CY2071ASL-642 vs CY29774AXI
CY2071ASL-642 vs CY29773AXIT
CY2071ASL-642 vs CY29773AXI
CY2071ASL-642 vs CY29773AI
CY2071ASL-642 vs CY29772AXIT
CY2071ASL-642 vs CY29772AXI
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!