CY29973AXIT
CY29973AXIT
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29973AXIT Datasheet
History Price: Obsolete
In Stock: 12600
CY29973AXIT vs CY29775AI
Series
-
Spread Aware
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Fanout Distribution, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
PECL
LVCMOS
Output
Clock
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
4:12
2:14
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)