Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Infineon Technologies CY22800FXC-032A
CY22800FXC-032A
Obsolete
Clock/Timing - Application Specific
Description:
IC PROG CLOCK GEN 8-SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY22800FXC-032A Datasheet
History Price: Obsolete
In Stock: 30600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY22800FXC-032A Specification
Specification
Part No
CY22800FXC-032A
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
HDTV, STB
Input
Crystal or Other
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
148.5MHz
Voltage - Supply
3.14V ~ 3.47V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY22800FXC-032A PDF Datasheet
CY22800FXC-032A Datasheet
Click and Download: CY22800FXC-032A Datasheet
CY22800FXC-032A Related Parts
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-032A Compare Parts
CY22800FXC-032A vs CY2SSTV857ZXI-32
CY22800FXC-032A vs CY2SSTV857ZXI-27T
CY22800FXC-032A vs CY2SSTV857ZXI-27
CY22800FXC-032A vs CY2SSTV857ZXC-32T
CY22800FXC-032A vs CY2SSTV857ZXC-32
CY22800FXC-032A vs CY2SSTV857ZXC-27T
CY22800FXC-032A vs CY2SSTV857ZXC-27
CY22800FXC-032A vs CY2SSTV857ZI-27T
CY22800FXC-032A vs CY2SSTV857ZI-27
CY22800FXC-032A vs CY2SSTV857ZC-32
CY22800FXC-032A vs CY2SSTV855ZXIT
CY22800FXC-032A vs CY2SSTV855ZXI
CY22800FXC-032A vs CY2SSTV855ZXCT
CY22800FXC-032A vs CY2SSTV855ZXC
CY22800FXC-032A vs CY29976AXIT
CY22800FXC-032A vs CY29976AXI
CY22800FXC-032A vs CY29976AIT
CY22800FXC-032A vs CY29976AI
CY22800FXC-032A vs CY28RS480ZXCT
CY22800FXC-032A vs CY28RS480ZXCT
CY22800FXC-032A vs CY28RS480ZXC
CY22800FXC-032A vs CY28RS480ZXC
CY22800FXC-032A vs CY28RS480OXCT
CY22800FXC-032A vs CY28RS480OXC
CY22800FXC-032A vs CY28RS400ZXCT
CY22800FXC-032A vs CY28RS400ZXC
CY22800FXC-032A vs CY28RS400OXCT
CY22800FXC-032A vs CY28RS400OXC
CY22800FXC-032A vs CY28800ZXIT
CY22800FXC-032A vs CY28800ZXI
CY22800FXC-032A vs CY28800OXIT
CY22800FXC-032A vs CY28800OXI
CY22800FXC-032A vs CY28800OXCT
CY22800FXC-032A vs CY28800OXC
CY22800FXC-032A vs CY28551LFXCT
CY22800FXC-032A vs CY28551LFXC-3T
CY22800FXC-032A vs CY28551LFXC-3
CY22800FXC-032A vs CY28551LFXC
CY22800FXC-032A vs CY28517ZXCT
CY22800FXC-032A vs CY28517ZXC
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!