Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Infineon Technologies CY22800FXC-032A
CY22800FXC-032A
Obsolete
Clock/Timing - Application Specific
Description:
IC PROG CLOCK GEN 8-SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY22800FXC-032A Datasheet
History Price: Obsolete
In Stock: 30600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY22800FXC-032A vs CY28RS480OXCT
Part No
CY22800FXC-032A
CY28RS480OXCT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
HDTV, STB
AMD CPU
Input
Crystal or Other
Clock, Crystal
Output
LVCMOS
Clock
Number of Circuits
1
2
Ratio - Input:Output
1:2
-
Differential - Input:Output
No/No
No/Yes
Frequency - Max
148.5MHz
200MHz
Voltage - Supply
3.14V ~ 3.47V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
56-SSOP