CY22800FXC-032A
CY22800FXC-032A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 30600
CY22800FXC-032A vs CY28551LFXC
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
HDTV, STB
Intel CPU, AMD CPU
Input
Crystal or Other
Crystal
Output
LVCMOS
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:23
Differential - Input:Output
No/No
No/Yes
Frequency - Max
148.5MHz
400MHz
Voltage - Supply
3.14V ~ 3.47V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
64-QFN (9x9)