CY22800FXC-032A
CY22800FXC-032A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 30600
CY22800FXC-032A vs CY28800OXIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
HDTV, STB
PCI Express (PCIe), SATA CPU
Input
Crystal or Other
Clock
Output
LVCMOS
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:8
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
148.5MHz
210MHz
Voltage - Supply
3.14V ~ 3.47V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
48-SSOP