CY22313ZXCT
CY22313ZXCT
Active
Description:  IC DIRECT RAMBUS CLK GEN 24TSSOP
Manufacturer:  Infineon Technologies
Datasheet:   CY22313ZXCT Datasheet
History Price: $0.55000
In Stock: 19600
CY22313ZXCT Specification
Specification
Part No
CY22313ZXCT
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, RDRAM
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Frequency - Max
393.216MHz
Voltage - Supply
3.15V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CY22313ZXCT Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-032A
CY22800FXC-032A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22313ZXCT Description
Introduction to Infineon Technologies CY22313ZXCT

The CY22313ZXCT is a highly versatile clock generator and frequency synthesizer from Infineon Technologies. It is designed to provide precision clock signals for various applications, including telecommunications, consumer electronics, automotive systems, and industrial control. The device is known for its flexibility in output frequency settings and low power consumption, making it suitable for a wide range of electronic designs.

Key Specifications

- Output Frequency Range: The CY22313ZXCT can generate multiple output frequencies ranging from 1 MHz to 133 MHz. This wide frequency range allows it to cater to various system requirements.

- Number of Outputs: The device features up to 8 programmable outputs, which can be configured to different frequencies and duty cycles based on the application needs. This makes it ideal for systems requiring multiple clock domains.

- Input Frequency Range: It accepts an input frequency ranging from 1 MHz to 30 MHz, providing flexibility in interfacing with different clock sources.

- Jitter Performance: The part boasts low phase jitter specifications of less than 100 ps (typical), ensuring high signal integrity and performance in high-speed applications.

- Power Supply Voltage: The device operates over a supply voltage range of 3.0V to 3.6V, making it compatible with standard logic levels used in modern digital circuits.

- Temperature Range: The operating temperature range is specified from -40°C to +85°C, enabling its use in both commercial and industrial environments where temperature variations are expected.

Functional Features

1. Programmable Output Frequencies: Users can configure the output frequencies through simple programming, allowing for customization based on specific application requirements. This feature is particularly beneficial in multi-clock domain systems.

2. Low Power Consumption: Designed with power efficiency in mind, the CY22313ZXCT consumes minimal power during operation, which is crucial for battery-powered devices and energy-sensitive applications.

3. Integrated PLL (Phase-Locked Loop): The integrated PLL helps stabilize the output frequencies against variations in input frequency or supply voltage, enhancing overall system reliability.

4. Spread Spectrum Clocking (SSC): The device supports spread spectrum clocking techniques that help reduce electromagnetic interference (EMI) by spreading the clock signal over a wider frequency range. This feature is especially important in applications where EMI compliance is critical.

5. Simple Interface: It features an easy-to-use interface for programming and configuration, allowing designers to integrate the device into their systems with minimal complexity.

Applications

The CY22313ZXCT is suitable for a wide variety of applications including:

- Telecommunications equipment
- Consumer electronics such as televisions and set-top boxes
- Automotive electronics including infotainment systems
- Industrial control systems
- Data communication devices

Advantages

1. Versatility: With programmable outputs and a broad frequency range, this clock generator can meet diverse design requirements across multiple industries.

2. High Performance: Low jitter performance ensures reliable operation in high-speed communication systems where timing precision is critical.

3. Energy Efficiency: Its low power consumption characteristics contribute to longer battery life in portable applications while reducing heat generation.

4. Robust Design: Operating across a wide temperature range allows it to function reliably in various environmental conditions without degradation of performance.

5. EMI Reduction: The spread spectrum capabilities make it easier to meet regulatory standards for EMI emissions without additional filtering components.

Conclusion

The Infineon Technologies CY22313ZXCT stands out as an advanced clock generator that provides significant flexibility and performance for modern electronic designs. Its combination of programmable outputs, low jitter characteristics, and energy efficiency makes it an ideal choice for engineers looking to implement precise timing solutions across various applications—from consumer electronics to automotive systems—while ensuring compliance with stringent performance standards.
CY22313ZXCT Compare Parts
  • CY22313ZXCT vs CY2SSTV857ZXI-32
  • CY22313ZXCT vs CY2SSTV857ZXI-27T
  • CY22313ZXCT vs CY2SSTV857ZXI-27
  • CY22313ZXCT vs CY2SSTV857ZXC-32T
  • CY22313ZXCT vs CY2SSTV857ZXC-32
  • CY22313ZXCT vs CY2SSTV857ZXC-27T
  • CY22313ZXCT vs CY2SSTV857ZXC-27
  • CY22313ZXCT vs CY2SSTV857ZI-27T
  • CY22313ZXCT vs CY2SSTV857ZI-27
  • CY22313ZXCT vs CY2SSTV857ZC-32
  • CY22313ZXCT vs CY2SSTV855ZXIT
  • CY22313ZXCT vs CY2SSTV855ZXI
  • CY22313ZXCT vs CY2SSTV855ZXCT
  • CY22313ZXCT vs CY2SSTV855ZXC
  • CY22313ZXCT vs CY29976AXIT
  • CY22313ZXCT vs CY29976AXI
  • CY22313ZXCT vs CY29976AIT
  • CY22313ZXCT vs CY29976AI
  • CY22313ZXCT vs CY28RS480ZXCT
  • CY22313ZXCT vs CY28RS480ZXCT
  • CY22313ZXCT vs CY28RS480ZXC
  • CY22313ZXCT vs CY28RS480ZXC
  • CY22313ZXCT vs CY28RS480OXCT
  • CY22313ZXCT vs CY28RS480OXC
  • CY22313ZXCT vs CY28RS400ZXCT
  • CY22313ZXCT vs CY28RS400ZXC
  • CY22313ZXCT vs CY28RS400OXCT
  • CY22313ZXCT vs CY28RS400OXC
  • CY22313ZXCT vs CY28800ZXIT
  • CY22313ZXCT vs CY28800ZXI
  • CY22313ZXCT vs CY28800OXIT
  • CY22313ZXCT vs CY28800OXI
  • CY22313ZXCT vs CY28800OXCT
  • CY22313ZXCT vs CY28800OXC
  • CY22313ZXCT vs CY28551LFXCT
  • CY22313ZXCT vs CY28551LFXC-3T
  • CY22313ZXCT vs CY28551LFXC-3
  • CY22313ZXCT vs CY28551LFXC
  • CY22313ZXCT vs CY28517ZXCT
  • CY22313ZXCT vs CY28517ZXC
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!