CY22800FXC-026A
CY22800FXC-026A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 44000
CY22800FXC-026A Specification
Specification
Part No
CY22800FXC-026A
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
MPEG-2, DTV, STB
Input
Crystal or Other
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
27MHz
Voltage - Supply
3.14V ~ 3.47V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY22800FXC-026A PDF Datasheet
CY22800FXC-026A Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-032A
CY22800FXC-032A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A Description
Introduction to Infineon Technologies CY22800FXC-026A

The CY22800FXC-026A is a versatile clock generator and frequency synthesizer developed by Infineon Technologies. Designed for high-performance applications, this device plays a critical role in providing accurate clock signals for various digital systems. Its ability to generate multiple output frequencies from a single input reference makes it an essential component in modern electronics, particularly in communication systems, computing, and consumer electronics.

Key Specifications

The CY22800FXC-026A comes with a comprehensive set of specifications that define its performance capabilities:

- Input Frequency Range: 8 MHz to 30 MHz
- Output Frequency Range: 1 MHz to 200 MHz
- Output Types: CMOS and LVTTL compatible outputs
- Supply Voltage (Vcc): 3.3 V or 5 V (depending on configuration)
- Power Consumption: Typically around 100 mW
- Jitter Performance: Less than 100 ps (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: TQFP (Thin Quad Flat Package), typically with 32 pins

Functional Features

The CY22800FXC-026A is equipped with several features that enhance its functionality in electronic designs:

1. Programmable Output Frequencies: The device allows users to program various output frequencies through external resistors and capacitors, enabling flexibility in design.

2. Multiple Outputs: It can provide multiple clock outputs simultaneously, making it suitable for applications requiring different clock domains.

3. Low Phase Noise: The low phase noise characteristics ensure that the generated clock signals maintain signal integrity, which is crucial for high-speed digital applications.

4. Easy Integration: With its compact package and standard pin configuration, the CY22800FXC-026A can be easily integrated into existing designs without significant layout changes.

Applications

The versatility of the CY22800FXC-026A makes it suitable for a wide range of applications:

1. Communication Systems: It is commonly used in telecommunications equipment where precise timing signals are essential for data transmission.

2. Consumer Electronics: The device finds application in various consumer products such as televisions, set-top boxes, and gaming consoles that require stable clock signals.

3. Computing Devices: In computers and servers, the CY22800FXC-026A helps synchronize various components by providing accurate clock frequencies.

4. Industrial Automation: The clock generator can be utilized in industrial control systems where timing precision impacts overall system performance.

Performance Characteristics

The performance characteristics of the CY22800FXC-026A are critical for its effectiveness in electronic designs:

- Low Jitter Performance: The low jitter specification ensures that the output signals remain stable over time, reducing errors in high-speed data transmission.

- Wide Frequency Range: With the ability to generate frequencies from 1 MHz to 200 MHz, the device caters to a variety of applications across different industries.

- Temperature Stability: The operating temperature range of -40°C to +85°C ensures reliable performance even under harsh environmental conditions.

Conclusion

In summary, the Infineon Technologies CY22800FXC-026A is a highly capable clock generator designed for demanding electronic applications. Its programmable frequency capabilities, low jitter performance, and wide operating temperature range make it an excellent choice for engineers looking to optimize their designs for precision timing and synchronization. Whether used in communication systems, consumer electronics, computing devices, or industrial automation, the CY22800FXC-026A provides reliable performance and flexibility essential for modern electronic systems.
CY22800FXC-026A Compare Parts
  • CY22800FXC-026A vs CY2SSTV857ZXI-32
  • CY22800FXC-026A vs CY2SSTV857ZXI-27T
  • CY22800FXC-026A vs CY2SSTV857ZXI-27
  • CY22800FXC-026A vs CY2SSTV857ZXC-32T
  • CY22800FXC-026A vs CY2SSTV857ZXC-32
  • CY22800FXC-026A vs CY2SSTV857ZXC-27T
  • CY22800FXC-026A vs CY2SSTV857ZXC-27
  • CY22800FXC-026A vs CY2SSTV857ZI-27T
  • CY22800FXC-026A vs CY2SSTV857ZI-27
  • CY22800FXC-026A vs CY2SSTV857ZC-32
  • CY22800FXC-026A vs CY2SSTV855ZXIT
  • CY22800FXC-026A vs CY2SSTV855ZXI
  • CY22800FXC-026A vs CY2SSTV855ZXCT
  • CY22800FXC-026A vs CY2SSTV855ZXC
  • CY22800FXC-026A vs CY29976AXIT
  • CY22800FXC-026A vs CY29976AXI
  • CY22800FXC-026A vs CY29976AIT
  • CY22800FXC-026A vs CY29976AI
  • CY22800FXC-026A vs CY28RS480ZXCT
  • CY22800FXC-026A vs CY28RS480ZXCT
  • CY22800FXC-026A vs CY28RS480ZXC
  • CY22800FXC-026A vs CY28RS480ZXC
  • CY22800FXC-026A vs CY28RS480OXCT
  • CY22800FXC-026A vs CY28RS480OXC
  • CY22800FXC-026A vs CY28RS400ZXCT
  • CY22800FXC-026A vs CY28RS400ZXC
  • CY22800FXC-026A vs CY28RS400OXCT
  • CY22800FXC-026A vs CY28RS400OXC
  • CY22800FXC-026A vs CY28800ZXIT
  • CY22800FXC-026A vs CY28800ZXI
  • CY22800FXC-026A vs CY28800OXIT
  • CY22800FXC-026A vs CY28800OXI
  • CY22800FXC-026A vs CY28800OXCT
  • CY22800FXC-026A vs CY28800OXC
  • CY22800FXC-026A vs CY28551LFXCT
  • CY22800FXC-026A vs CY28551LFXC-3T
  • CY22800FXC-026A vs CY28551LFXC-3
  • CY22800FXC-026A vs CY28551LFXC
  • CY22800FXC-026A vs CY28517ZXCT
  • CY22800FXC-026A vs CY28517ZXC
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!