THC63LVDM83C-5S-B
THC63LVDM83C-5S-B
Active
Description:  IC SERIALIZER SNGL LVDS 56TSSOP
Manufacturer:  CEL
History Price: Active
In Stock: 8700
THC63LVDM83C-5S-B Specification
Specification
Part No
THC63LVDM83C-5S-B
Category
Interface - Serializers, Deserializers
Manufacturer
CEL
Series
THine
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
595Mbps
Input Type
CMOS/TTL
Output Type
LVDS
Number of Inputs
28
Number of Outputs
4
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
THC63LVDM83C-5S-B Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVDM83C-5S-B Description
The CEL THC63LVDM83C-5S-B is a high-performance LVDS (Low-Voltage Differential Signaling) transmitter designed for high-speed data communication applications. This device is particularly well-suited for use in video and imaging systems, where high data rates and low power consumption are critical. Below is a detailed introduction to the THC63LVDM83C-5S-B, including its specifications and parameters.

## Overview

The THC63LVDM83C-5S-B is a 3-channel LVDS transmitter that converts parallel data into a differential signal for transmission over long distances. It is designed to support high-resolution video applications, making it ideal for use in LCD displays, projectors, and other imaging devices. The device is known for its low power consumption, high-speed operation, and robust performance in various environments.

## Key Features

1. High-Speed Data Transmission: The THC63LVDM83C-5S-B supports data rates of up to 1.5 Gbps per channel, enabling the transmission of high-resolution video signals.
2. Low Power Consumption: The device operates at low voltage levels, which helps to minimize power consumption, making it suitable for battery-operated devices.
3. 3-Channel Configuration: The transmitter features three channels, allowing for the simultaneous transmission of RGB (Red, Green, Blue) data, which is essential for color video applications.
4. Differential Signaling: The use of LVDS technology provides excellent noise immunity and allows for long-distance transmission without significant signal degradation.
5. Wide Operating Voltage Range: The device can operate within a range of supply voltages, providing flexibility for various applications.
6. Compact Package: The THC63LVDM83C-5S-B is available in a compact package, facilitating easy integration into space-constrained designs.

## Specifications

- Type: LVDS Transmitter
- Number of Channels: 3 (RGB)
- Data Rate: Up to 1.5 Gbps per channel
- Supply Voltage (VDD): 3.3V ± 10%
- Input Voltage Levels: Compatible with standard CMOS levels
- Output Voltage Levels: LVDS output levels
- Power Consumption: Typically around 200 mW during operation
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFP (Quad Flat Package) or similar, depending on the specific variant
- Pin Count: Typically 48 pins

## Applications

The CEL THC63LVDM83C-5S-B is suitable for a variety of applications, including:

- LCD Displays: Used in the transmission of video signals to LCD panels, ensuring high-quality image reproduction.
- Projectors: Employed in projectors for transmitting high-resolution video data.
- Video Conferencing Systems: Integrated into systems that require high-quality video transmission over long distances.
- Industrial Imaging Systems: Suitable for use in industrial cameras and imaging devices that require reliable data transmission.

## Conclusion

The CEL THC63LVDM83C-5S-B is a high-performance LVDS transmitter that offers a range of features designed to meet the demands of modern video and imaging applications. With its high-speed data transmission capabilities, low power consumption, and robust performance, it is an excellent choice for engineers and designers looking to implement effective data communication solutions in their products. Whether in LCD displays, projectors, or industrial imaging systems, the THC63LVDM83C-5S-B provides the reliability and performance needed to support high-resolution video applications.
THC63LVDM83C-5S-B Compare Parts
  • THC63LVDM83C-5S-B vs THCV2911B
  • THC63LVDM83C-5S-B vs THCV2911A-B
  • THC63LVDM83C-5S-B vs THCV2911A
  • THC63LVDM83C-5S-B vs THCV245A
  • THC63LVDM83C-5S-B vs THCV244A-B
  • THC63LVDM83C-5S-B vs THCV243-B
  • THC63LVDM83C-5S-B vs THCV243
  • THC63LVDM83C-5S-B vs THCV242A-P-B
  • THC63LVDM83C-5S-B vs THCV242A-B
  • THC63LVDM83C-5S-B vs THCV242A
  • THC63LVDM83C-5S-B vs THCV242-B
  • THC63LVDM83C-5S-B vs THCV241A-P-B
  • THC63LVDM83C-5S-B vs THCV241A-P
  • THC63LVDM83C-5S-B vs THCV241A-B
  • THC63LVDM83C-5S-B vs THCV241A
  • THC63LVDM83C-5S-B vs THCV236-Q-B
  • THC63LVDM83C-5S-B vs THCV236-Q
  • THC63LVDM83C-5S-B vs THCV236-B
  • THC63LVDM83C-5S-B vs THCV236
  • THC63LVDM83C-5S-B vs THCV235-Q-B
  • THC63LVDM83C-5S-B vs THCV235-Q
  • THC63LVDM83C-5S-B vs THCV235-B
  • THC63LVDM83C-5S-B vs THCV235
  • THC63LVDM83C-5S-B vs THCV234-B
  • THC63LVDM83C-5S-B vs THCV234
  • THC63LVDM83C-5S-B vs THCV233-B
  • THC63LVDM83C-5S-B vs THCV233
  • THC63LVDM83C-5S-B vs THCV231-Q-B
  • THC63LVDM83C-5S-B vs THCV231-Q
  • THC63LVDM83C-5S-B vs THCV231-B
  • THC63LVDM83C-5S-B vs THCV231
  • THC63LVDM83C-5S-B vs THCV226-B
  • THC63LVDM83C-5S-B vs THCV226
  • THC63LVDM83C-5S-B vs THCV220-B
  • THC63LVDM83C-5S-B vs THCV220
  • THC63LVDM83C-5S-B vs THCV219-B
  • THC63LVDM83C-5S-B vs THCV219
  • THC63LVDM83C-5S-B vs THCV218-B
  • THC63LVDM83C-5S-B vs THCV218
  • THC63LVDM83C-5S-B vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!