THC63LVDM83C-5S-B
THC63LVDM83C-5S-B
Active
Description:  IC SERIALIZER SNGL LVDS 56TSSOP
Manufacturer:  CEL
History Price: Active
In Stock: 8700
THC63LVDM83C-5S-B vs THCV235-B
Manufacturer
Series
THine
THine
Packaging
Bulk
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
595Mbps
4Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
28
1
Number of Outputs
4
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
56-TSSOP
64-QFN (9x9)