THC63LVDM83C-5S-B
THC63LVDM83C-5S-B
Active
Description:  IC SERIALIZER SNGL LVDS 56TSSOP
Manufacturer:  CEL
History Price: Active
In Stock: 8700
THC63LVDM83C-5S-B vs THCV218-B
Manufacturer
Series
THine
THine
Packaging
Bulk
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
595Mbps
3.4Gbs
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
28
2
Number of Outputs
4
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
145-TFBGA
Supplier Device Package
56-TSSOP
145-TFBGA (12x12)