Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THC63LVDM83C-5S-B
THC63LVDM83C-5S-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SNGL LVDS 56TSSOP
Manufacturer:
CEL
Datasheet:
THC63LVDM83C-5S-B Datasheet
History Price: Active
In Stock: 8700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVDM83C-5S-B vs THCV219-B
Part No
THC63LVDM83C-5S-B
THCV219-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
CEL
Series
THine
Automotive, AEC-Q100, THine, V-by-One
Packaging
Bulk
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
595Mbps
3Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
28
35
Number of Outputs
4
1
Voltage - Supply
3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
56-TSSOP
64-QFN (9x9)