AD596AH
AD596AH
Obsolete
Description:  IC THERMOCOUPLE COND TO-100-10
Manufacturer:  Analog Devices
Datasheet:   AD596AH Datasheet
History Price: Obsolete
In Stock: 14600
AD596AH Specification
Specification
Part No
AD596AH
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Conditioner
Sensor Type
External
Sensing Temperature
-200℃ ~ 760℃
Accuracy
-
Topology
Ice Point Compensation
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-100-10 Metal Can
Supplier Device Package
TO-100-10
AD596AH PDF Datasheet
AD596AH Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH Compare Parts
  • AD596AH vs AD597AR
  • AD596AH vs AD597AHZ
  • AD596AH vs AD597AH
  • AD596AH vs AD596AHZ
  • AD596AH vs AD595CQ
  • AD596AH vs AD595CDZ
  • AD596AH vs AD595CD
  • AD596AH vs AD595AQ
  • AD596AH vs AD595ADZ
  • AD596AH vs AD595AD
  • AD596AH vs AD594CQ
  • AD596AH vs AD594CDZ
  • AD596AH vs AD594CD
  • AD596AH vs AD594AQ
  • AD596AH vs AD594ADZ
  • AD596AH vs AD594AD
  • AD596AH vs AD595AD
  • AD596AH vs AD594AD
  • AD596AH FAQ
    Q1: What is the Analog Devices AD596AH?
    A1: The Analog Devices AD596AH is a precision voltage reference, designed to provide stable and accurate voltage references for analog-to-digital conversion (ADC) and other precision applications in electronic circuits.

    Q2: What is the output voltage of the AD596AH?
    A2: The AD596AH provides a stable 5.000V output voltage, which makes it suitable for use in systems requiring a precise reference voltage.

    Q3: What is the accuracy of the AD596AH?
    A3: The AD596AH offers a high degree of accuracy, with a tolerance of ±0.5%, making it ideal for applications requiring a highly accurate voltage reference.

    Q4: What is the temperature coefficient of the AD596AH?
    A4: The temperature coefficient of the AD596AH is typically 25 ppm/°C, ensuring minimal change in output voltage over a wide temperature range.

    Q5: What is the operating temperature range for the AD596AH?
    A5: The AD596AH operates within a temperature range of -40°C to +85°C, which allows it to be used in various industrial and consumer electronics applications.

    Q6: What are the key applications of the AD596AH?
    A6: The AD596AH is used in precision measurement systems, ADCs, digital voltmeters, and any application requiring a highly accurate and stable voltage reference.

    Q7: What package type is the AD596AH available in?
    A7: The AD596AH is available in a 5-lead TO-5 metal can package, which is commonly used for precision components due to its thermal and electrical stability.

    Q8: What is the output noise level of the AD596AH?
    A8: The AD596AH has a low output noise of typically 5 µV, ensuring stable performance and minimal interference in sensitive measurement circuits.

    Q9: How does the AD596AH achieve its accuracy and stability?
    A9: The AD596AH achieves its accuracy and stability through precision design and the use of laser-trimmed thin-film resistors, ensuring minimal drift over time and temperature variations.

    Q10: Does the AD596AH require external components to function?
    A10: No, the AD596AH is a self-contained voltage reference and does not require external components for operation, simplifying circuit design.

    Q11: What is the maximum output current of the AD596AH?
    A11: The AD596AH can source up to 10 mA of current, which is typically sufficient for most reference voltage applications.

    Q12: What is the power supply voltage required for the AD596AH?
    A12: The AD596AH requires a power supply voltage in the range of 5V to 15V, which provides the necessary input for generating the precise 5.000V reference output.

    Q13: Can the AD596AH be used in high-speed applications?
    A13: The AD596AH is primarily designed for precision, low-speed applications. It may not be ideal for high-speed applications, as its performance is optimized for stability rather than high-frequency operation.

    Q14: What is the load regulation of the AD596AH?
    A14: The AD596AH offers excellent load regulation, typically 0.1% for load currents ranging from 0 to 10 mA, ensuring minimal voltage deviation under varying load conditions.

    Q15: Is the AD596AH suitable for battery-powered applications?
    A15: Yes, the AD596AH is suitable for battery-powered applications as it operates with low power consumption, making it efficient for use in portable and battery-operated devices.

    Q16: What is the initial tolerance of the AD596AH output voltage?
    A16: The initial tolerance of the AD596AH output voltage is typically ±0.5%, ensuring that it provides a stable and accurate reference voltage right from the start.

    Q17: What is the voltage drop across the AD596AH?
    A17: The AD596AH has a low dropout voltage, typically less than 0.2V at a 5 mA load, which means it can function effectively even with lower supply voltages.

    Q18: How does the AD596AH perform over time?
    A18: The AD596AH is designed for long-term stability with low drift characteristics, ensuring consistent performance over time in precision applications.

    Q19: Is the AD596AH suitable for use in automotive applications?
    A19: Yes, the AD596AH is suitable for automotive applications, given its wide operating temperature range and stable performance, even in challenging environments.

    Q20: Where can I purchase the AD596AH?
    A20: The AD596AH can be purchased through authorized distributors such as Digi-Key, Mouser Electronics, and RS Components, as well as directly from Analog Devices.
    Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store