AD595AD
AD595AD
Obsolete
Description:  IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD595AD Datasheet
History Price: Obsolete
In Stock: 8200
AD595AD Specification
Specification
Part No
AD595AD
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Amplifier
Sensor Type
External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD595AD PDF Datasheet
AD595AD Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH
AD596AH
Analog Devices
IC THERMOCOUPLE COND TO-100-10
AD595AD Description

## Overview of Analog Devices AD595AD

The Analog Devices AD595AD is a high-precision, integrated temperature sensor designed specifically for thermocouple signal conditioning. It provides a linear output voltage that is directly proportional to the temperature of the thermocouple’s measurement point. The device is optimized for use with K-type thermocouples but can be adapted to work with other thermocouple types as well. The AD595AD is widely used in applications requiring accurate temperature measurement, such as industrial temperature control systems, medical equipment, and scientific instrumentation.

## Key Features

* Precision Thermocouple Amplification: The AD595AD integrates the necessary circuitry to amplify the small signal generated by thermocouples, ensuring that the temperature readings are accurate even at low thermocouple voltages.
* High Accuracy: The device offers excellent accuracy with a typical offset of ±1°C and a low drift over time, ensuring stable and reliable temperature measurements in long-term applications.
* Linear Output: The AD595AD provides a linear output voltage, which simplifies the interface to microcontrollers or ADCs (Analog-to-Digital Converters) without the need for complex calculations or additional linearization circuits.
* Low Power Consumption: With a low supply current (typically 2.5 mA), the AD595AD is well-suited for battery-powered applications, where efficient power usage is critical.
* Wide Supply Voltage Range: It operates with a wide supply voltage range from +4V to +40V, offering flexibility for various designs in industrial or portable applications.
* Thermal Stability: The AD595AD has excellent thermal stability, ensuring that its performance remains consistent across a wide range of temperatures, making it suitable for high-precision applications in environments with fluctuating temperature conditions.
* Built-in Cold-Junction Compensation: The device includes built-in cold-junction compensation (CJC), which is essential for correcting the temperature measurements based on the temperature of the thermocouple’s reference junction. This reduces the need for external components and simplifies system design.
* Low Output Impedance: With a low output impedance of typically 10Ω, the AD595AD can drive standard analog input pins of microcontrollers or ADCs without requiring additional buffering.

## Specifications

* Supply Voltage: The AD595AD operates over a supply voltage range of +4V to +40V, making it compatible with a wide variety of power supply configurations, from low-voltage portable systems to higher-voltage industrial systems.
* Output Voltage: The output voltage range of the AD595AD is typically 5V for a K-type thermocouple at 1000°C. The output voltage is linearly related to temperature, with a sensitivity of 20mV/°C for a K-type thermocouple.
* Accuracy: The device typically provides an accuracy of ±1°C over the full temperature range of 0°C to 1000°C, which is critical in high-precision applications. The accuracy is maintained over long-term usage, thanks to the low drift of the device.
* Input Voltage Range: The AD595AD supports a wide input voltage range of 4mV to 75mV, which corresponds to the typical voltage range produced by K-type thermocouples over their useful temperature range.
* Output Impedance: The typical output impedance of the AD595AD is 10Ω, which enables direct interfacing with standard ADCs or microcontroller inputs.
* Gain: The gain of the AD595AD is internally set to provide a 20mV/°C output for K-type thermocouples. This allows for straightforward conversion from the output voltage to temperature readings.
* Quiescent Current: The AD595AD typically operates with a quiescent current of 2.5mA, making it suitable for low-power applications, including battery-powered systems where power efficiency is critical.
* Temperature Range: The AD595AD operates within a temperature range of -40°C to +85°C, ensuring reliability in various industrial, medical, and scientific applications.
* Package Type: The AD595AD is available in an 8-pin DIP (Dual In-line Package) or an 8-pin SOIC (Small Outline Integrated Circuit) package, offering flexibility in system integration depending on the physical size and layout requirements.

## Applications

* Temperature Sensing for Industrial Equipment: The AD595AD is widely used for measuring temperatures in industrial systems, including temperature control systems, heating, ventilation, and air conditioning (HVAC) systems, and industrial furnaces. The device’s high accuracy and cold-junction compensation make it ideal for demanding environments.
* Automotive Temperature Sensing: In automotive applications, the AD595AD is used to monitor engine and exhaust temperatures, providing precise temperature measurements that are crucial for engine management systems and emissions control.
* Medical Equipment: In medical applications such as patient monitoring systems or diagnostic equipment, the AD595AD ensures precise temperature measurements. It is particularly useful in systems that require high-accuracy temperature readings for critical care applications.
* Scientific Instrumentation: The AD595AD is frequently used in scientific research and laboratory instrumentation, where accurate and reliable temperature measurements are required for experiments involving high-precision equipment or materials that are sensitive to temperature changes.
* Energy Management Systems: The AD595AD is used in energy systems, such as solar power monitoring or battery management systems, to ensure that temperature measurements are accurate for efficient operation and safety monitoring.
* Consumer Electronics: In consumer products, such as high-performance computing devices or home appliances, the AD595AD helps monitor the temperature of components to prevent overheating and ensure the safe operation of the system.

## Protection Features

* Overvoltage Protection: The AD595AD includes overvoltage protection to safeguard the internal circuitry from damage due to transient voltage spikes or improper supply voltages.
* Thermal Shutdown: In the event that the device reaches an unsafe operating temperature, thermal shutdown ensures that the device automatically turns off to prevent overheating and damage.
* Short-Circuit Protection: The AD595AD is designed with short-circuit protection features to prevent damage when the output is connected to an unintended short circuit or low-resistance path.

## Conclusion

The Analog Devices AD595AD is a high-precision thermocouple amplifier that provides accurate temperature measurement capabilities, making it suitable for a wide range of applications, including industrial, medical, automotive, and scientific use. Its built-in cold-junction compensation, linear output, and low power consumption make it an excellent choice for applications where precise and reliable temperature sensing is critical. With its wide supply voltage range, accuracy, and integrated protection features, the AD595AD simplifies system design while ensuring high-performance and long-term reliability in demanding environments.
AD595AD Compare Parts
  • AD595AD vs AD597AR
  • AD595AD vs AD597AHZ
  • AD595AD vs AD597AH
  • AD595AD vs AD596AHZ
  • AD595AD vs AD596AH
  • AD595AD vs AD595CQ
  • AD595AD vs AD595CDZ
  • AD595AD vs AD595CD
  • AD595AD vs AD595AQ
  • AD595AD vs AD595ADZ
  • AD595AD vs AD594CQ
  • AD595AD vs AD594CDZ
  • AD595AD vs AD594CD
  • AD595AD vs AD594AQ
  • AD595AD vs AD594ADZ
  • AD595AD vs AD594AD
  • AD595AD vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store