Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Analog Devices AD596AH
AD596AH
Obsolete
PMIC - Thermal Management
Description:
IC THERMOCOUPLE COND TO-100-10
Manufacturer:
Analog Devices
Datasheet:
AD596AH Datasheet
History Price: Obsolete
In Stock: 14600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD596AH vs AD597AR
Part No
AD596AH
AD597AR
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Thermocouple Conditioner
Thermocouple Conditioner
Sensor Type
External
External
Sensing Temperature
-200℃ ~ 760℃
-200℃ ~ 1250℃
Accuracy
-
-
Topology
Ice Point Compensation
Ice Point Compensation
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ 30V
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-100-10 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-100-10
8-SOIC