AD594AQ
AD594AQ
Active
Description:  IC THERMOCOUPLE A W/COMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594AQ Datasheet
History Price: Active
In Stock: 7125
AD594AQ Specification
Specification
Part No
AD594AQ
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Amplifier
Sensor Type
External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
AD594AQ PDF Datasheet
AD594AQ Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH
AD596AH
Analog Devices
IC THERMOCOUPLE COND TO-100-10
AD594AQ Compare Parts
  • AD594AQ vs AD597AR
  • AD594AQ vs AD597AHZ
  • AD594AQ vs AD597AH
  • AD594AQ vs AD596AHZ
  • AD594AQ vs AD596AH
  • AD594AQ vs AD595CQ
  • AD594AQ vs AD595CDZ
  • AD594AQ vs AD595CD
  • AD594AQ vs AD595AQ
  • AD594AQ vs AD595ADZ
  • AD594AQ vs AD595AD
  • AD594AQ vs AD594CQ
  • AD594AQ vs AD594CDZ
  • AD594AQ vs AD594CD
  • AD594AQ vs AD594ADZ
  • AD594AQ vs AD594AD
  • AD594AQ vs AD595AD
  • AD594AQ vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store