AD594ADZ
AD594ADZ
Active
Description:  IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594ADZ Datasheet
History Price: $63.79000
In Stock: 41400
AD594ADZ Specification
Specification
Part No
AD594ADZ
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Amplifier
Sensor Type
External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD594ADZ PDF Datasheet
AD594ADZ Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH
AD596AH
Analog Devices
IC THERMOCOUPLE COND TO-100-10
AD594ADZ Description
Introduction to Analog Devices AD594ADZ

The Analog Devices AD594ADZ is a sophisticated analog front-end (AFE) designed specifically for electrochemical applications. This device is particularly well-suited for tasks such as impedance spectroscopy, potentiometry, and other electrochemical measurements. Its integration of various functionalities into a single chip makes it an attractive choice for developers looking to create compact and efficient measurement systems.

Key Specifications

- Supply Voltage: The AD594ADZ operates within a supply voltage range of 2.7V to 5.5V, which allows it to be used in a variety of applications, including battery-powered devices.
- Current Consumption: The device is designed for low power consumption, drawing approximately 1.5 mA in active mode, which is crucial for extending battery life in portable applications.
- Input Voltage Range: It supports an input voltage range from -0.3V to VDD + 0.3V, enabling it to handle a wide variety of signal inputs without distortion.
- Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance in extreme environmental conditions.

Integrated Functionalities

- Programmable Gain Amplifier (PGA): The AD594ADZ features a programmable gain amplifier with selectable gains from 1 to 128. This flexibility allows users to optimize the signal conditioning based on the specific requirements of their application.
- Analog-to-Digital Converter (ADC): The device includes a high-performance 24-bit delta-sigma ADC, capable of achieving a maximum sampling rate of 1 kSPS. This high resolution is essential for accurate data acquisition in electrochemical measurements.
- Digital-to-Analog Converter (DAC): A 12-bit DAC is integrated into the AD594ADZ, which can be utilized for generating reference voltages or for feedback control in various electrochemical systems.
- Internal Reference Voltage: The device provides an internal reference voltage of 1.2V, which can be used to ensure stable and accurate measurements.

Communication Interfaces

- I2C and SPI Interfaces: The AD594ADZ supports both I2C and SPI communication protocols, allowing for easy integration with microcontrollers and other digital systems. This versatility facilitates seamless data transfer and control.
- Interrupts and Flags: The device includes various interrupt capabilities and status flags, which help in managing the operation and monitoring the performance of the system effectively.

Application Areas

The AD594ADZ is designed for a wide range of applications, including:

- Electrochemical Sensors: Ideal for use in sensors that measure pH, conductivity, and other electrochemical properties.
- Impedance Spectroscopy: Suitable for applications requiring detailed analysis of material properties through impedance measurements.
- Wearable Devices: Its low power consumption and compact design make it an excellent choice for wearable health monitoring devices.

Conclusion

The Analog Devices AD594ADZ stands out as a highly integrated and versatile solution for electrochemical applications. With its low power consumption, wide input voltage range, and high-resolution data acquisition capabilities, it is well-suited for both portable and stationary measurement systems. The combination of integrated features, including a programmable gain amplifier, ADC, DAC, and robust communication interfaces, makes it a valuable component for developers in the field of electrochemistry.
AD594ADZ Compare Parts
  • AD594ADZ vs AD597AR
  • AD594ADZ vs AD597AHZ
  • AD594ADZ vs AD597AH
  • AD594ADZ vs AD596AHZ
  • AD594ADZ vs AD596AH
  • AD594ADZ vs AD595CQ
  • AD594ADZ vs AD595CDZ
  • AD594ADZ vs AD595CD
  • AD594ADZ vs AD595AQ
  • AD594ADZ vs AD595ADZ
  • AD594ADZ vs AD595AD
  • AD594ADZ vs AD594CQ
  • AD594ADZ vs AD594CDZ
  • AD594ADZ vs AD594CD
  • AD594ADZ vs AD594AQ
  • AD594ADZ vs AD594AD
  • AD594ADZ vs AD595AD
  • AD594ADZ vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store