AD594CD
AD594CD
Obsolete
Description:  IC THERMOCOUPLE INSTR AMP 14CDIP
Manufacturer:  Analog Devices
Datasheet:   AD594CD Datasheet
History Price: Obsolete
In Stock: 17340
AD594CD Specification
Specification
Part No
AD594CD
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Amplifier
Sensor Type
External
Sensing Temperature
-
Accuracy
-
Topology
Ice Point Compensation, Overload Detection
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD594CD PDF Datasheet
AD594CD Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AH
AD596AH
Analog Devices
IC THERMOCOUPLE COND TO-100-10
AD594CD Description

## Overview of Analog Devices AD594CD

The Analog Devices AD594CD is a precision, low-power, high-performance analog front-end (AFE) designed primarily for electrochemical measurement applications. This device is ideal for applications such as electrochemical sensors, impedance spectroscopy, and biosensing. The AD594CD integrates a wide range of features, including programmable gain amplification (PGA), analog-to-digital conversion (ADC), and various signal conditioning functions. Its advanced capabilities allow it to accurately measure and process signals from highly sensitive electrochemical systems, making it suitable for a wide range of applications in medical diagnostics, environmental monitoring, and chemical sensing.

## Key Specifications

* Analog Front-End (AFE):

* The AD594CD is a complete analog front-end designed for use in electrochemical measurements. It features built-in programmable gain amplifiers (PGAs), a low-noise operational amplifier, and an internal reference voltage source. These features provide flexibility in a variety of sensor interfacing and signal conditioning tasks.

* Input Voltage Range:

* The input voltage range for the AD594CD is 0V to 3.6V, making it compatible with a wide range of low-voltage sensor systems. This range is ideal for low-power, battery-operated systems and ensures that the AFE can handle signals from various sensor types.

* Voltage Reference:

* The device includes an integrated 2.048V voltage reference, which provides a stable and precise reference voltage for accurate signal conversion. This internal reference is critical for achieving accurate electrochemical measurements and ensuring that the ADC's conversion results are consistent.

* Programmable Gain Amplifier (PGA):

* The AD594CD is equipped with a programmable gain amplifier (PGA) with a wide range of gain options, from 1x to 128x. This enables users to adjust the amplification level depending on the strength of the input signal, making it suitable for both low- and high-impedance sensors.

* Analog-to-Digital Converter (ADC):

* The integrated 16-bit ADC provides high-resolution digital conversion for precise measurements. The ADC supports various sampling rates up to 500 kSPS (kilosamples per second), allowing for fast and accurate data acquisition from electrochemical sensors.

* Power Supply:

* The AD594CD operates with a single supply voltage in the range of 2.7V to 3.6V. This makes it ideal for battery-powered applications where low power consumption is crucial. The low supply voltage requirement helps in reducing power dissipation, making the device suitable for portable and wearable devices.

* Low Power Consumption:

* The device features ultra-low power operation, consuming only 1.5mA in typical measurement modes, which is essential for applications where battery life is a concern. Its low power design ensures extended operation in mobile, field-based, and remote sensing systems.

* Impedance Measurement:

* The AD594CD is designed to perform impedance spectroscopy, enabling users to measure the impedance of various electrochemical systems. The device supports the measurement of both real and imaginary components of impedance, which is essential for evaluating the properties of sensors and conducting electrochemical analysis.

* Signal Conditioning:

* The AD594CD features comprehensive signal conditioning capabilities, including low-pass filters and high-pass filters, which help to reduce noise and improve the quality of the input signals. These features make it easier to achieve accurate measurements even in noisy environments.

* Temperature Sensor:

* The AD594CD includes an integrated internal temperature sensor to monitor the temperature of the measurement system. This feature is essential for compensating temperature variations during measurements, which is important for achieving accurate electrochemical readings in varying environmental conditions.

## Features

* Integrated Electrochemical Measurement Front-End:

* The AD594CD integrates key functions needed for electrochemical measurements, such as signal conditioning, impedance measurement, ADC conversion, and PGA. This integration simplifies system design by reducing the number of external components needed and improving system reliability.

* Wide Input Range and Flexible Signal Conditioning:

* With its wide input voltage range, adjustable PGA gain, and built-in filtering, the AD594CD can interface with a broad array of electrochemical sensors, including those with varying signal strengths and impedances. This makes the device highly versatile for different sensor types and applications.

* High-Resolution ADC:

* The device’s 16-bit ADC ensures that even small variations in electrochemical signals are captured accurately, providing high-resolution data that is essential for precise measurements and analysis.

* Flexible Sampling Rates:

* The AD594CD supports a variety of sampling rates, up to 500 kSPS, making it suitable for applications where fast data acquisition is critical. This flexibility allows the device to handle both slow and fast electrochemical measurements with ease.

* Low Noise Performance:

* The built-in low-noise operational amplifier and precise analog circuitry ensure that the device delivers clean, accurate signals with minimal noise interference. This is crucial in electrochemical systems where noise can significantly affect the quality of the data.

* Temperature Compensation:

* With its integrated temperature sensor, the AD594CD can account for temperature fluctuations during electrochemical measurements, helping to ensure that the measurements are consistent and accurate under varying environmental conditions.

* Integrated Voltage Reference:

* The 2.048V internal reference voltage ensures stable and consistent ADC conversions, which is crucial for obtaining accurate electrochemical measurements in long-term monitoring or field applications.

## Applications

* Electrochemical Sensors:

* The AD594CD is widely used in systems that require precise measurement of electrochemical signals. This includes applications such as biosensors, chemical sensors, and gas sensors, where accurate signal conversion and impedance measurements are needed.

* Impedance Spectroscopy:

* The device is used in impedance spectroscopy applications, where the impedance of a material or electrochemical system is measured over a range of frequencies. This technique is often used in the evaluation of materials and in research applications related to fuel cells, batteries, and corrosion studies.

* Wearable Health Devices:

* The low-power operation of the AD594CD makes it an excellent choice for wearable health monitoring devices. These devices can continuously measure parameters such as bioimpedance, sweat analysis, or electrochemical biomarkers, providing valuable data for health monitoring.

* Medical Diagnostics:

* The AD594CD is ideal for use in medical diagnostic systems where electrochemical measurements are crucial for detecting biomarkers, monitoring cellular activity, or evaluating tissue properties. Its precision and low power consumption make it suitable for portable and handheld diagnostic devices.

* Environmental Monitoring:

* This AFE is also well-suited for environmental monitoring applications where electrochemical sensors are used to detect pollutants, gases, or other environmental factors. The device’s ability to measure impedance and process small signals makes it ideal for sensitive environmental sensing systems.

* Food and Beverage Sensing:

* The AD594CD can be employed in the food industry to monitor fermentation processes, analyze the quality of food products, or detect chemical concentrations. Its sensitivity and versatility make it suitable for various sensor-based applications in food quality testing.

## Conclusion

The Analog Devices AD594CD is a highly integrated, low-power, and versatile analog front-end solution for electrochemical measurements, impedance spectroscopy, and biosensing applications. With its 16-bit ADC, programmable gain amplifier, internal reference voltage, and temperature sensor, it offers a complete solution for handling the challenges of sensor interfacing, signal conditioning, and high-resolution data conversion. Its low-power consumption, wide input voltage range, and ability to perform impedance measurements make it a valuable component in medical, environmental, and industrial sensing systems that require high accuracy and reliability.
AD594CD Compare Parts
  • AD594CD vs AD597AR
  • AD594CD vs AD597AHZ
  • AD594CD vs AD597AH
  • AD594CD vs AD596AHZ
  • AD594CD vs AD596AH
  • AD594CD vs AD595CQ
  • AD594CD vs AD595CDZ
  • AD594CD vs AD595CD
  • AD594CD vs AD595AQ
  • AD594CD vs AD595ADZ
  • AD594CD vs AD595AD
  • AD594CD vs AD594CQ
  • AD594CD vs AD594CDZ
  • AD594CD vs AD594AQ
  • AD594CD vs AD594ADZ
  • AD594CD vs AD594AD
  • AD594CD vs AD595AD
  • AD594CD vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store