CGHV96050F1
CGHV96050F1
Active
Description:  RF MOSFET HEMT 40V 440210
Manufacturer:  Wolfspeed
Datasheet:   CGHV96050F1 Datasheet
History Price: $487.16800
In Stock: 19500
CGHV96050F1 Specification
Specification
Part No
CGHV96050F1
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
7.9GHz ~ 9.6GHz
Gain
17dB
Voltage - Test
40 V
Current Rating (Amps)
13A
Noise Figure
-
Current - Test
500 mA
Power - Output
32W
Voltage - Rated
100 V
Mounting Type
-
Package / Case
440210
Supplier Device Package
440210
CGHV96050F1 PDF Datasheet
CGHV96050F1 Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGHV96050F1 Compare Parts
  • CGHV96050F1 vs CGHV96130F
  • CGHV96050F1 vs CGHV96100F2
  • CGHV96050F1 vs CGHV96050F2
  • CGHV96050F1 vs CGHV60170D-GP4
  • CGHV96050F1 vs CGHV60075D5-GP4
  • CGHV96050F1 vs CGHV60040D-GP4
  • CGHV96050F1 vs CGHV59350F
  • CGHV96050F1 vs CGHV59070F
  • CGHV96050F1 vs CGHV50200F
  • CGHV96050F1 vs CGHV40320D-GP4
  • CGHV96050F1 vs CGHV40200PP-AMP1
  • CGHV96050F1 vs CGHV40200PP
  • CGHV96050F1 vs CGHV40180F
  • CGHV96050F1 vs CGHV40100P
  • CGHV96050F1 vs CGHV40100F
  • CGHV96050F1 vs CGHV40050F
  • CGHV96050F1 vs CGHV40030F
  • CGHV96050F1 vs CGHV38375F
  • CGHV96050F1 vs CGHV37400F
  • CGHV96050F1 vs CGHV35400F1
  • CGHV96050F1 vs CGHV35400F
  • CGHV96050F1 vs CGHV35150F
  • CGHV96050F1 vs CGHV35060MP-AMP1
  • CGHV96050F1 vs CGHV35060MP
  • CGHV96050F1 vs CGHV31500F
  • CGHV96050F1 vs CGHV27200F
  • CGHV96050F1 vs CGHV27100F
  • CGHV96050F1 vs CGHV27060MP
  • CGHV96050F1 vs CGHV27030S
  • CGHV96050F1 vs CGHV27015S
  • CGHV96050F1 vs CGHV22200F
  • CGHV96050F1 vs CGHV22100F
  • CGHV96050F1 vs CGHV1J070D-GP4
  • CGHV96050F1 vs CGHV1J025D-GP4
  • CGHV96050F1 vs CGHV1J006D-GP4
  • CGHV96050F1 vs CGHV1F025S
  • CGHV96050F1 vs CGHV1F006S
  • CGHV96050F1 vs CGHV14800F
  • CGHV96050F1 vs CGHV14250F
  • CGHV96050F1 vs CGH60120D-GP4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended