Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV96050F1
CGHV96050F1
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 40V 440210
Manufacturer:
Wolfspeed
Datasheet:
CGHV96050F1 Datasheet
History Price: $487.16800
In Stock: 19500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV96050F1 vs CGHV1J070D-GP4
Part No
CGHV96050F1
CGHV1J070D-GP4
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
7.9GHz ~ 9.6GHz
18GHz
Gain
17dB
17dB
Voltage - Test
40 V
40 V
Current Rating (Amps)
13A
-
Noise Figure
-
-
Current - Test
500 mA
360 mA
Power - Output
32W
70W
Voltage - Rated
100 V
100 V
Mounting Type
-
-
Package / Case
440210
Die
Supplier Device Package
440210
Die