CGHV96050F1
CGHV96050F1
Active
Description:  RF MOSFET HEMT 40V 440210
Manufacturer:  Wolfspeed
Datasheet:   CGHV96050F1 Datasheet
History Price: $487.16800
In Stock: 19500
CGHV96050F1 vs CGHV40180F
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
7.9GHz ~ 9.6GHz
0Hz ~ 1GHz
Gain
17dB
24dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
13A
12.1A
Noise Figure
-
-
Current - Test
500 mA
1 A
Power - Output
32W
180W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
440210
440223
Supplier Device Package
440210
440223