CGHV27015S
CGHV27015S
Active
Description:  RF MOSFET HEMT 50V 12DFN
Manufacturer:  Wolfspeed
Datasheet:   CGHV27015S Datasheet
History Price: $48.54000
In Stock: 31000
CGHV27015S Specification
Specification
Part No
CGHV27015S
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
6GHz
Gain
21dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
60 mA
Power - Output
15W
Voltage - Rated
125 V
Mounting Type
-
Package / Case
12-VFDFN Exposed Pad
Supplier Device Package
12-DFN (4x3)
CGHV27015S PDF Datasheet
CGHV27015S Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGHV27015S Compare Parts
  • CGHV27015S vs CGHV96130F
  • CGHV27015S vs CGHV96100F2
  • CGHV27015S vs CGHV96050F2
  • CGHV27015S vs CGHV96050F1
  • CGHV27015S vs CGHV60170D-GP4
  • CGHV27015S vs CGHV60075D5-GP4
  • CGHV27015S vs CGHV60040D-GP4
  • CGHV27015S vs CGHV59350F
  • CGHV27015S vs CGHV59070F
  • CGHV27015S vs CGHV50200F
  • CGHV27015S vs CGHV40320D-GP4
  • CGHV27015S vs CGHV40200PP-AMP1
  • CGHV27015S vs CGHV40200PP
  • CGHV27015S vs CGHV40180F
  • CGHV27015S vs CGHV40100P
  • CGHV27015S vs CGHV40100F
  • CGHV27015S vs CGHV40050F
  • CGHV27015S vs CGHV40030F
  • CGHV27015S vs CGHV38375F
  • CGHV27015S vs CGHV37400F
  • CGHV27015S vs CGHV35400F1
  • CGHV27015S vs CGHV35400F
  • CGHV27015S vs CGHV35150F
  • CGHV27015S vs CGHV35060MP-AMP1
  • CGHV27015S vs CGHV35060MP
  • CGHV27015S vs CGHV31500F
  • CGHV27015S vs CGHV27200F
  • CGHV27015S vs CGHV27100F
  • CGHV27015S vs CGHV27060MP
  • CGHV27015S vs CGHV27030S
  • CGHV27015S vs CGHV22200F
  • CGHV27015S vs CGHV22100F
  • CGHV27015S vs CGHV1J070D-GP4
  • CGHV27015S vs CGHV1J025D-GP4
  • CGHV27015S vs CGHV1J006D-GP4
  • CGHV27015S vs CGHV1F025S
  • CGHV27015S vs CGHV1F006S
  • CGHV27015S vs CGHV14800F
  • CGHV27015S vs CGHV14250F
  • CGHV27015S vs CGH60120D-GP4
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended