CGHV27015S
CGHV27015S
Active
Description:  RF MOSFET HEMT 50V 12DFN
Manufacturer:  Wolfspeed
Datasheet:   CGHV27015S Datasheet
History Price: $48.54000
In Stock: 31000
CGHV27015S vs CGHV60040D-GP4
Manufacturer
Series
GaN
GaN
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
6GHz
6GHz
Gain
21dB
17dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
-
-
Noise Figure
-
-
Current - Test
60 mA
65 mA
Power - Output
15W
40W
Voltage - Rated
125 V
150 V
Mounting Type
-
-
Package / Case
12-VFDFN Exposed Pad
Die
Supplier Device Package
12-DFN (4x3)
Die