Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV27015S
CGHV27015S
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 12DFN
Manufacturer:
Wolfspeed
Datasheet:
CGHV27015S Datasheet
History Price: $48.54000
In Stock: 31000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV27015S vs CGHV38375F
Part No
CGHV27015S
CGHV38375F
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Transistor Type
HEMT
-
Frequency
6GHz
2.75GHz ~ 3.75GHz
Gain
21dB
12.5dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
-
-
Noise Figure
-
-
Current - Test
60 mA
500 mA
Power - Output
15W
400W
Voltage - Rated
125 V
150 V
Mounting Type
-
-
Package / Case
12-VFDFN Exposed Pad
440226
Supplier Device Package
12-DFN (4x3)
440226