NTE93
NTE93
Active
Description:  TRANS PNP 200V 15A 3SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE93 Datasheet
History Price: $15.68000
In Stock: 13200
NTE93 Specification
Specification
Part No
NTE93
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
200 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 10A
Current - Collector Cutoff (Max)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5A, 4V
Power - Max
150 W
Frequency - Transition
20MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
3-SIP
Supplier Device Package
3-SIP
NTE93 PDF Datasheet
NTE93 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE93 Compare Parts
  • NTE93 vs NTE98
  • NTE93 vs NTE97
  • NTE93 vs NTE96
  • NTE93 vs NTE95
  • NTE93 vs NTE94
  • NTE93 vs NTE89
  • NTE93 vs NTE88MP
  • NTE93 vs NTE88MCP
  • NTE93 vs NTE88
  • NTE93 vs NTE87MP
  • NTE93 vs NTE87
  • NTE93 vs NTE85
  • NTE93 vs NTE81
  • NTE93 vs NTE75
  • NTE93 vs NTE74
  • NTE93 vs NTE72
  • NTE93 vs NTE70
  • NTE93 vs NTE68MCP
  • NTE93 vs NTE68
  • NTE93 vs NTE62
  • NTE93 vs NTE61MP
  • NTE93 vs NTE61MCP
  • NTE93 vs NTE61
  • NTE93 vs NTE60MP
  • NTE93 vs NTE60
  • NTE93 vs NTE59
  • NTE93 vs NTE58
  • NTE93 vs NTE53
  • NTE93 vs NTE52
  • NTE93 vs NTE51
  • NTE93 vs NTE48
  • NTE93 vs NTE47
  • NTE93 vs NTE46
  • NTE93 vs NTE399
  • NTE93 vs NTE398
  • NTE93 vs NTE397
  • NTE93 vs NTE396
  • NTE93 vs NTE394
  • NTE93 vs NTE393
  • NTE93 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate