Current - Collector (Ic) (Max)
15 A
20 A
Voltage - Collector Emitter Breakdown (Max)
200 V
150 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 10A
3V @ 10A, 50A
Current - Collector Cutoff (Max)
100μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5A, 4V
50 @ 20A, 4V
Frequency - Transition
20MHz
-
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
3-SIP
TO-211MB, TO-63-4, Stud
Supplier Device Package
3-SIP
TO-63