NTE93
NTE93
Active
Description:  TRANS PNP 200V 15A 3SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE93 Datasheet
History Price: $15.68000
In Stock: 13200
NTE93 vs NTE60MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
15 A
20 A
Voltage - Collector Emitter Breakdown (Max)
200 V
140 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 10A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
100μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5A, 4V
25 @ 5A, 2V
Power - Max
150 W
250 W
Frequency - Transition
20MHz
2MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
TO-204AA, TO-3
Supplier Device Package
3-SIP
TO-3