NTE102A
NTE102A
Active
Description:  TRANS PNP 1A TO1
Manufacturer:  NTE Electronics
Datasheet:   NTE102A Datasheet
History Price: $8.83000
In Stock: 22700
NTE102A vs NTE48
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
-
50 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
1.5V @ 2mA, 1A
Current - Collector Cutoff (Max)
25μA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
4000 @ 1A, 5V
Power - Max
650 mW
1 W
Frequency - Transition
-
1GHz
Operating Temperature
90 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-1-3 Metal Can
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-1
TO-92L