Current - Collector (Ic) (Max)
1 A
5 A
Voltage - Collector Emitter Breakdown (Max)
-
300 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
800mV @ 100mA, 1A
Current - Collector Cutoff (Max)
25μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
30 @ 1A, 5V
Frequency - Transition
-
2.5MHz
Operating Temperature
90 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-1-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-1
TO-3