Current - Collector (Ic) (Max)
1 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
-
300 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
25μA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
100 @ 5mA, 10V
Power - Max
650 mW
900 mW
Frequency - Transition
-
50MHz
Operating Temperature
90 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-1-3 Metal Can
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-1
TO-92L