Current - Collector (Ic) (Max)
150 mA
17 A
Voltage - Collector Emitter Breakdown (Max)
24 V
200 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
5μA (ICBO)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
20 @ 8A, 4V
Frequency - Transition
-
20MHz
Operating Temperature
-65 ℃ ~ 100 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
3-SIP
Supplier Device Package
TO-5
3-SIP