NTE102
NTE102
Active
Description:  TRANS PNP 24V 0.15A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE102 Datasheet
History Price: $6.63000
In Stock: 41600
NTE102 vs NTE97
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
150 mA
10 A
Voltage - Collector Emitter Breakdown (Max)
24 V
400 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
2.9V @ 1A, 10A
Current - Collector Cutoff (Max)
5μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
40 @ 2.5A, 5V
Power - Max
150 mW
150 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-5
TO-3