Current - Collector (Ic) (Max)
150 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
24 V
900 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
10V @ 500mA, 1.5A
Current - Collector Cutoff (Max)
5μA (ICBO)
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
3 @ 1.5A, 10V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 100 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-5
TO-3