Current - Collector (Ic) (Max)
100 mA
10 A
Voltage - Collector Emitter Breakdown (Max)
24 V
250 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
5μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
20 @ 2A, 2V
Frequency - Transition
-
4MHz
Operating Temperature
85 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-5
TO-3