NTE100
NTE100
Active
Description:  TRANS PNP 24V 0.1A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE100 Datasheet
History Price: $6.55000
In Stock: 29400
NTE100 vs NTE58
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
100 mA
17 A
Voltage - Collector Emitter Breakdown (Max)
24 V
200 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
5μA (ICBO)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
20 @ 8A, 4V
Power - Max
150 mW
200 W
Frequency - Transition
-
20MHz
Operating Temperature
85 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
3-SIP
Supplier Device Package
TO-5
3-SIP