Current - Collector (Ic) (Max)
100 mA
2 A
Voltage - Collector Emitter Breakdown (Max)
24 V
150 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
1V @ 50mA, 500A
Current - Collector Cutoff (Max)
5μA (ICBO)
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
60 @ 400mA, 10V
Frequency - Transition
-
5MHz
Operating Temperature
85 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-220-3
Supplier Device Package
TO-5
TO-220