☰
EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
Description:  BOARD EVAL USING L6668 & STSR30
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 27080
EVALSTSR30-60W Specification
Specification
Part No
EVALSTSR30-60W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
Voltage - Output
60 W
Current - Output
12V
Voltage - Input
5A
Regulator Topology
88 ~ 264 VAC
Frequency - Switching
Flyback
Board Type
68kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
L6668, STSR30
EVALSTSR30-60W PDF Datasheet
EVALSTSR30-60W Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVALSTSR30-60W Compare Parts
  • EVALSTSR30-60W vs EVALTSM1052
  • EVALSTSR30-60W vs EVAL-STCH03-45W
  • EVALSTSR30-60W vs EVALSF3-ICE3DS01G-60W
  • EVALSTSR30-60W vs EVALSF3-ICE3DS01
  • EVALSTSR30-60W vs EVALSF3ICE3BS03LJGTOBO1
  • EVALSTSR30-60W vs EVALSF3-ICE3B2565
  • EVALSTSR30-60W vs EVALSF3-ICE3B2065P
  • EVALSTSR30-60W vs EVALSF3-ICE3B1565
  • EVALSTSR30-60W vs EVALSF3-ICE3B0565
  • EVALSTSR30-60W vs EVALSF3ICE3AS03LJGTOBO1
  • EVALSTSR30-60W vs EVALSF3-ICE3A5565P
  • EVALSTSR30-60W vs EVALSF2-ICE2B765P
  • EVALSTSR30-60W vs EVALSF2-ICE2A365
  • EVALSTSR30-60W vs EVALSF2-ICE2A0565Z-12
  • EVALSTSR30-60W vs EVALQRSICE2QS03GTOBO1
  • EVALSTSR30-60W vs EVALQRCICE2QR4780ZTOBO1
  • EVALSTSR30-60W vs EVALQRCICE2QR2280ZTOBO1
  • EVALSTSR30-60W vs EVALQRCICE2QR0680ZTOBO1
  • EVALSTSR30-60W vs EVAL-PSR01B-35W
  • EVALSTSR30-60W vs EVALPS5401INTTOBO1
  • EVALSTSR30-60W vs EVALPS540140ATOBO1
  • EVALSTSR30-60W vs EVALPS540125ATOBO1
  • EVALSTSR30-60W vs EVALPM8800A-HP
  • EVALSTSR30-60W vs EVAL-LTC3313EV-A-Z
  • EVALSTSR30-60W vs EVAL-LT8604-AZ
  • EVALSTSR30-60W vs EVAL-LT8350-AZ
  • EVALSTSR30-60W vs EVAL-LT8337-AZ
  • EVALSTSR30-60W vs EVAL-LT8337-1-AZ
  • EVALSTSR30-60W vs EVAL-LT8333-AZ
  • EVALSTSR30-60W vs EVAL-L5963Q
  • EVALSTSR30-60W vs EVAL-L5963
  • EVALSTSR30-60W vs EVALICE3AR1080VJZTOBO1
  • EVALSTSR30-60W vs EVALHBPARALLELGANTOBO1
  • EVALSTSR30-60W vs EVAL-CN0342-EB1Z
  • EVALSTSR30-60W vs EVALBIDIHB1EDN7550BTOBO1
  • EVALSTSR30-60W vs EVAL-ADUM5028EBZ
  • EVALSTSR30-60W vs EVAL-ADUM5020EBZ
  • EVALSTSR30-60W vs EVAL-ADUM5010EBZ
  • EVALSTSR30-60W vs EVAL-ADUM4471EBZ
  • EVALSTSR30-60W vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!