Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL USING L6668 & STSR30
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTSR30-60W Datasheet
History Price: Obsolete
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTSR30-60W vs EVALTSM1052
Part No
EVALSTSR30-60W
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPER?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
60 W
3 W
Current - Output
12V
5.1V
Voltage - Input
5A
600mA
Regulator Topology
88 ~ 264 VAC
90 ~ 264 VAC
Frequency - Switching
Flyback
Flyback
Board Type
68kHz
60kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6668, STSR30
TSM1052, VIPer12A