Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
1600W SERVER POWER SUPPLY
Manufacturer:
Infineon Technologies
Datasheet:
EVAL1K6WPSUG7DDTOBO1 Datasheet
History Price: $585.4
In Stock: 37300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL1K6WPSUG7DDTOBO1 Specification
Specification
Part No
EVAL1K6WPSUG7DDTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary and Secondary Side with PFC
Outputs and Type
1, Isolated
Voltage - Output
12.2V
Current - Output
-
Voltage - Input
176 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ICE2QR2280G, XMC1402, XMC4200
Power - Output
1.6 kW
EVAL1K6WPSUG7DDTOBO1 PDF Datasheet
EVAL1K6WPSUG7DDTOBO1 Datasheet
Click and Download: EVAL1K6WPSUG7DDTOBO1 Datasheet
EVAL1K6WPSUG7DDTOBO1 Related Parts
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL3KW2LLCC720TOBO1
Infineon Technologies
3000W DC-DC SMPS
EVAL1K6WPSUG7DDTOBO1 Compare Parts
EVAL1K6WPSUG7DDTOBO1 vs EVALTSM1052
EVAL1K6WPSUG7DDTOBO1 vs EVALSTSR30-60W
EVAL1K6WPSUG7DDTOBO1 vs EVAL-STCH03-45W
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3DS01G-60W
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3DS01
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3ICE3BS03LJGTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3B2565
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3B2065P
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3B1565
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3B0565
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3ICE3AS03LJGTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALSF3-ICE3A5565P
EVAL1K6WPSUG7DDTOBO1 vs EVALSF2-ICE2B765P
EVAL1K6WPSUG7DDTOBO1 vs EVALSF2-ICE2A365
EVAL1K6WPSUG7DDTOBO1 vs EVALSF2-ICE2A0565Z-12
EVAL1K6WPSUG7DDTOBO1 vs EVALQRSICE2QS03GTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALQRCICE2QR4780ZTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALQRCICE2QR2280ZTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALQRCICE2QR0680ZTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVAL-PSR01B-35W
EVAL1K6WPSUG7DDTOBO1 vs EVALPS5401INTTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALPS540140ATOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALPS540125ATOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALPM8800A-HP
EVAL1K6WPSUG7DDTOBO1 vs EVAL-LTC3313EV-A-Z
EVAL1K6WPSUG7DDTOBO1 vs EVAL-LT8604-AZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-LT8350-AZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-LT8337-AZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-LT8337-1-AZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-LT8333-AZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-L5963Q
EVAL1K6WPSUG7DDTOBO1 vs EVAL-L5963
EVAL1K6WPSUG7DDTOBO1 vs EVALICE3AR1080VJZTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVALHBPARALLELGANTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVAL-CN0342-EB1Z
EVAL1K6WPSUG7DDTOBO1 vs EVALBIDIHB1EDN7550BTOBO1
EVAL1K6WPSUG7DDTOBO1 vs EVAL-ADUM5028EBZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-ADUM5020EBZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-ADUM5010EBZ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-ADUM4471EBZ
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund