EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Active
Description:  12W SMPS EVALUATION BOARD USING
Manufacturer:  Infineon Technologies
History Price: $65.36
In Stock: 23900
EVAL3AR4780VJZTOBO1 Specification
Specification
Part No
EVAL3AR4780VJZTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
CoolMOS?, CoolSET?F3R80
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
5V
Current - Output
-
Voltage - Input
-
Regulator Topology
Flyback
Frequency - Switching
100kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ICE3AR4780VJZ
Power - Output
12 W
EVAL3AR4780VJZTOBO1 Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL3KW2LLCC720TOBO1
EVAL3KW2LLCC720TOBO1
Infineon Technologies
3000W DC-DC SMPS
EVAL3AR4780VJZTOBO1 Compare Parts
  • EVAL3AR4780VJZTOBO1 vs EVALTSM1052
  • EVAL3AR4780VJZTOBO1 vs EVALSTSR30-60W
  • EVAL3AR4780VJZTOBO1 vs EVAL-STCH03-45W
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3DS01G-60W
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3DS01
  • EVAL3AR4780VJZTOBO1 vs EVALSF3ICE3BS03LJGTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3B2565
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3B2065P
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3B1565
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3B0565
  • EVAL3AR4780VJZTOBO1 vs EVALSF3ICE3AS03LJGTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALSF3-ICE3A5565P
  • EVAL3AR4780VJZTOBO1 vs EVALSF2-ICE2B765P
  • EVAL3AR4780VJZTOBO1 vs EVALSF2-ICE2A365
  • EVAL3AR4780VJZTOBO1 vs EVALSF2-ICE2A0565Z-12
  • EVAL3AR4780VJZTOBO1 vs EVALQRSICE2QS03GTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALQRCICE2QR4780ZTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALQRCICE2QR2280ZTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALQRCICE2QR0680ZTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVAL-PSR01B-35W
  • EVAL3AR4780VJZTOBO1 vs EVALPS5401INTTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALPS540140ATOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALPS540125ATOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALPM8800A-HP
  • EVAL3AR4780VJZTOBO1 vs EVAL-LTC3313EV-A-Z
  • EVAL3AR4780VJZTOBO1 vs EVAL-LT8604-AZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-LT8350-AZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-LT8337-AZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-LT8337-1-AZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-LT8333-AZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-L5963Q
  • EVAL3AR4780VJZTOBO1 vs EVAL-L5963
  • EVAL3AR4780VJZTOBO1 vs EVALICE3AR1080VJZTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVALHBPARALLELGANTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVAL-CN0342-EB1Z
  • EVAL3AR4780VJZTOBO1 vs EVALBIDIHB1EDN7550BTOBO1
  • EVAL3AR4780VJZTOBO1 vs EVAL-ADUM5028EBZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-ADUM5020EBZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-ADUM5010EBZ
  • EVAL3AR4780VJZTOBO1 vs EVAL-ADUM4471EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund