EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
Description:  BOARD EVAL USING L6668 & STSR30
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 1600
EVALSTSR30-60W vs EVAL-LTC3313EV-A-Z
Series
-
Silent Switcher?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
60 W
5V
Current - Output
12V
15A
Voltage - Input
5A
2.25V ~ 5.5V
Regulator Topology
88 ~ 264 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
68kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3313
Power - Output
L6668, STSR30
-