EVALSTSR30-60W
EVALSTSR30-60W
Obsolete
Description:  BOARD EVAL USING L6668 & STSR30
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 1600
EVALSTSR30-60W vs EVALSF3-ICE3A5565P
Series
-
CoolSET?F3
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
60 W
100 W
Current - Output
12V
18V
Voltage - Input
5A
5.56A
Regulator Topology
88 ~ 264 VAC
85 ~ 265 VAC
Frequency - Switching
Flyback
Flyback
Board Type
68kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6668, STSR30
ICE3A5565