935152492510-T3S
935152492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $8.57
In Stock: 39815
935152492510-T3S Specification
Specification
Part No
935152492510-T3S
Category
Silicon Capacitors
Manufacturer
Murata Manufacturing
Series
UBSC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
?5%
Voltage - Breakdown
11 V
ESL (Equivalent Series Inductance)
300 mOhms
Applications
100pH
Features
High Stability
Operating Temperature
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
Height
0201 (0603 Metric)
Size / Dimension
0.006" (0.14mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
935152492510-T3S PDF Datasheet
935152492510-T3S Related Parts
935142521410-T3T
935142521410-T3T
Murata Manufacturing
CAP SILICON 1000PF 15% 150V 0202
935146522310-W0T
935146522310-W0T
Murata Manufacturing
CAP SILICON 100PF 15% 150V SMD
935146528247-W0T
935146528247-W0T
Murata Manufacturing
CAP SILICON 47PF 15% 150V 0201
935146529315-W0T
935146529315-W0T
Murata Manufacturing
CAP SILICON 150PF 15% 150V SMD
935151424610-T3N
935151424610-T3N
Murata Manufacturing
CAP SILICON 0.1UF 15% 11V 0402
935151493547-T3N
935151493547-T3N
Murata Manufacturing
C-NEW
935151723510-T3N
935151723510-T3N
Murata Manufacturing
CAP SILICON 10000PF 15% 30V 0201
935151783522-T3N
935151783522-T3N
Murata Manufacturing
CAP SILICN 0.022UF 15% 30V 0201
935152422522-T3S
935152422522-T3S
Murata Manufacturing
C-NEW
935152493547-T3N
935152493547-T3N
Murata Manufacturing
C-NEW
935152722410-T3S
935152722410-T3S
Murata Manufacturing
CAP SILICON 1000PF 15% 30V 0201
935152722456-T3S
935152722456-T3S
Murata Manufacturing
CAP SILICON 5600PF 15% 30V 0201
935152492510-T3S Compare Parts
  • 935152492510-T3S vs 935157725410-W0A
  • 935152492510-T3S vs 935157425510-W0A
  • 935152492510-T3S vs 935156733510-T3N
  • 935152492510-T3S vs 935156722510-T3S
  • 935152492510-T3S vs 935156722456-T3S
  • 935152492510-T3S vs 935156722410-T3S
  • 935152492510-T3S vs 935156492510-T3S
  • 935152492510-T3S vs 935156424610-T3N
  • 935152492510-T3S vs 935156422522-T3S
  • 935152492510-T3S vs 935155733510-T3N
  • 935152492510-T3S vs 935155493547-T3N
  • 935152492510-T3S vs 935155424610-T3N
  • 935152492510-T3S vs 935154528247-W0T
  • 935152492510-T3S vs 935152722510-T3S
  • 935152492510-T3S vs 935152722456-T3S
  • 935152492510-T3S vs 935152722410-T3S
  • 935152492510-T3S vs 935152493547-T3N
  • 935152492510-T3S vs 935152422522-T3S
  • 935152492510-T3S vs 935151783522-T3N
  • 935152492510-T3S vs 935151723510-T3N
  • 935152492510-T3S vs 935151493547-T3N
  • 935152492510-T3S vs 935151424610-T3N
  • 935152492510-T3S vs 935146529315-W0T
  • 935152492510-T3S vs 935146528247-W0T
  • 935152492510-T3S vs 935146522310-W0T
  • 935152492510-T3S vs 935142521410-T3T
  • 935152492510-T3S vs 935248522447-T3T
  • 935152492510-T3S vs 935248521437-T3T
  • 935152492510-T3S vs 935248520427-T3T
  • 935152492510-T3S vs 935247522447-T3T
  • 935152492510-T3S vs 935247521437-T3T
  • 935152492510-T3S vs 935247520427-T3T
  • 935152492510-T3S vs 935246522447-T3T
  • 935152492510-T3S vs 935246521437-T3T
  • 935152492510-T3S vs 935246520427-T3T
  • 935152492510-T3S vs 935242522447-T3T
  • 935152492510-T3S vs 935242521437-T3T
  • 935152492510-T3S vs 935242520427-T3T
  • 935152492510-T3S vs 935174736710-T3A
  • 935152492510-T3S vs 935174733610-T3A
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase