935152492510-T3S
935152492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $8.57
In Stock: 39815
935152492510-T3S vs 935155424610-T3N
Series
UBSC
ULSC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
10000 pF
0.1 µF
Tolerance
?5%
?5%
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
300 mOhms
500 mOhms
Applications
100pH
100pH
Features
High Stability
High Stability
Operating Temperature
High Reliability, Low Profile
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0402 (1005 Metric)
Size / Dimension
0.006" (0.14mm)
0.017" (0.44mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.047" L x 0.028" W (1.20mm x 0.70mm)