Packaging
Tape & Reel (TR),Cut Tape (CT)
Tray
Capacitance
10000 pF
10000 pF
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
300 mOhms
30 mOhms
Features
High Stability
High Stability, Wirebond and Embedded
Operating Temperature
High Reliability, Low Profile
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.006" (0.14mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)