935152492510-T3S
935152492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $8.57
In Stock: 39815
935152492510-T3S vs 935146529315-W0T
Series
UBSC
WLSC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tray
Status
Active
Active
Capacitance
10000 pF
150 pF
Tolerance
?5%
?5%
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
300 mOhms
50pH
Applications
100pH
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability, Low Profile
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
Nonstandard Chip
Height
0201 (0603 Metric)
0.005" (0.12mm)
Size / Dimension
0.006" (0.14mm)
0.015" L x 0.015" W (0.38mm x 0.38mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
50 mOhms