935152492510-T3S
935152492510-T3S
Active
Description:  CAP SILICON 10000PF 15% 11V 0201
Manufacturer:  Murata Manufacturing
History Price: $8.57
In Stock: 15100
935152492510-T3S vs 935154528247-W0T
Series
UBSC
UWSC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tray
Status
Active
Active
Capacitance
10000 pF
47 pF
Tolerance
?5%
?5%
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
300 mOhms
14 mOhms
Applications
100pH
6pH
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability, Low Profile
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.006" (0.14mm)
0.005" (0.12mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.020" L x 0.010" W (0.50mm x 0.25mm)