Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Capacitance
10000 pF
2700 pF
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
300 mOhms
-
Features
High Stability
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability, Low Profile
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
Nonstandard Chip
Size / Dimension
0.006" (0.14mm)
0.010" (0.25mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.020" L x 0.079" W (0.50mm x 2.00mm)